EN
  • EN
  • DE

M378A5143EB0-CPB

Part No M378A5143EB0-CPB
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2133P 512Mx64 UDIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947083-M378A5143EB0-CPB
Series *
Ultra Librarian 3D Model Ultra Librarian M378A5143EB0-CPB CAD Model

Description

The Samsung M378A5143EB0-CPB is a 4GB DDR4 2133MHz ECC Unbuffered DIMM (UDIMM) memory module. This module is designed primarily for desktop computers and workstations requiring enhanced data integrity and stability. The ECC (Error-Correcting Code) functionality detects and corrects single-bit memory errors, making it suitable for critical applications and environments where data accuracy is paramount.

Applications:

  • Desktop PCs
  • Workstations
  • Servers (entry-level)
  • Scientific Computing
  • Financial Computing

Features:

  • 4GB Capacity
  • DDR4 Technology
  • 2133MHz Speed
  • ECC (Error-Correcting Code)
  • Unbuffered
  • DIMM Form Factor (288-pin)
  • 1.2V Voltage
  • JEDEC Standard

Benefits:

  • Enhanced Data Integrity: The ECC functionality ensures data accuracy by detecting and correcting single-bit errors, preventing system crashes and data corruption.
  • Improved System Stability: ECC memory contributes to a more stable system, especially under heavy workloads or in demanding environments.
  • Increased Reliability: The error correction capabilities extend the lifespan and reliability of the memory module.
  • Faster Performance: Provides a performance boost to your desktop PC or workstation for everyday tasks and demanding applications.
  • Easy Installation: The DIMM form factor allows for easy installation in compatible desktop motherboards.
  • Energy Efficient: DDR4 technology uses less power compared to older DDR3 memory, saving energy and reducing heat.

Additional Details:

The Samsung M378A5143EB0-CPB operates at a voltage of 1.2V and is compliant with JEDEC standards. It is ideal for users who require a reliable and stable memory solution for critical applications, such as financial modeling, scientific simulations, and data analysis. This module is a cost-effective way to improve system performance and data integrity. It is important to verify that the motherboard supports ECC unbuffered DIMMs before purchasing this memory module. This module is well-suited for business and personal workstations that require stability, especially those running complex calculations or handling sensitive data.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess