EN
  • EN
  • DE

M378A2K43BB1-CRC

Part No M378A2K43BB1-CRC
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2400T 2Gx64 UDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946757-M378A2K43BB1-CRC
Series *
Ultra Librarian 3D Model Ultra Librarian M378A2K43BB1-CRC CAD Model

Description

The Samsung M378A2K43BB1-CRC is a 16GB DDR4 Unbuffered DIMM (UDIMM) desktop memory module. Designed for high-performance desktops and workstations, it operates at a frequency of 2400MHz (PC4-19200) and is built with Samsung's high-quality DRAM chips to ensure reliability and efficiency.

Applications:

  • Desktops: Ideal for use in desktop PCs requiring high memory capacity.
  • Workstations: Suitable for workstations used for professional applications like video editing, 3D rendering, and gaming.
  • Gaming PCs: Used in gaming PCs to support smooth gameplay and fast loading times.
  • General Computing: Great upgrade for everyday computing tasks.

Features:

  • 16GB Capacity: Provides ample memory for demanding desktop applications.
  • DDR4 Technology: Operates at a lower voltage (1.2V) for reduced power consumption and heat generation.
  • 2400MHz (PC4-19200): Offers a fast data transfer rate for improved system performance.
  • UDIMM: Unbuffered DIMM design for compatibility with a wide range of desktop motherboards.
  • 288-Pin: Standard DDR4 DIMM connector for compatibility with a wide range of desktop motherboards.

Benefits:

  • Increased System Performance: Provides a significant boost to overall system performance, allowing for faster processing and reduced latency.
  • Enhanced Reliability: High-quality Samsung DRAM chips contribute to long-term reliability and stability.
  • Reduced Power Consumption: DDR4 technology helps reduce power consumption and heat generation, leading to lower operating costs and a more environmentally friendly system.
  • Improved Multitasking: Allows users to run multiple applications simultaneously without experiencing slowdowns.

Additional Details:

The M378A2K43BB1-CRC is a single-ranked module with a x8 configuration. It adheres to JEDEC standards for DDR4 UDIMM modules. The module's operating temperature ranges from 0°C to 85°C. This memory module is designed to provide a stable and reliable memory solution for desktops and workstations, ensuring consistent performance under heavy workloads.

You May Also Be Interested in

Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess