EN
  • EN
  • DE

M378A1K43DB2-CTD

Part No M378A1K43DB2-CTD
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2666V 1Gx64 UDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946459-M378A1K43DB2-CTD
Series *
Ultra Librarian 3D Model Ultra Librarian M378A1K43DB2-CTD CAD Model

Description

The Samsung M378A1K43DB2-CTD is an 8GB DDR4-2666MHz Unbuffered DIMM (UDIMM) memory module designed for desktop computers. It provides a reliable and efficient memory solution for a wide range of computing needs.

Applications:

  • Desktop PC upgrades
  • New desktop PC builds
  • General computing
  • Office applications

Features:

  • 8GB Capacity: Provides adequate memory for typical computing tasks and multitasking.
  • DDR4 Technology: Offers faster speeds and lower power consumption compared to DDR3.
  • 2666MHz Clock Speed: Enhances data transfer rates for improved performance.
  • Unbuffered DIMM (UDIMM): Standard memory type for desktop systems.
  • 288-Pin: Standard DDR4 connector.
  • PC4-21300: Indicates the module's bandwidth.

Benefits:

  • Improved Multitasking: Allows running multiple applications simultaneously without performance issues.
  • Faster Application Loading: Reduces waiting time for applications to start.
  • Enhanced System Responsiveness: Improves overall system performance and responsiveness.
  • Increased Productivity: Allows for more efficient work with various applications.

Additional Details:

The Samsung M378A1K43DB2-CTD operates at a voltage of 1.2V, promoting energy efficiency and reducing heat. It is designed to meet JEDEC standards for DDR4 memory modules, ensuring compatibility with a wide array of desktop motherboards that support DDR4 memory. The module uses quality DRAM chips from Samsung, contributing to its reliability. This is a non-ECC (Error Correcting Code) memory module intended for standard desktop use.

You May Also Be Interested in

Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess