EN
  • EN
  • DE

M374S1723DTS-C7A

Part No M374S1723DTS-C7A
Manufacturer Samsung
Catalog Memory - Modules
Description PC133 16Mx72-7A ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952247-M374S1723DTS-C7A
Series *
Ultra Librarian 3D Model Ultra Librarian M374S1723DTS-C7A CAD Model

Description

The Samsung M374S1723DTS-C7A is a 16MB Synchronous DRAM (SDRAM) module designed for use in a variety of computing and embedded applications. While 16MB is a relatively small capacity by modern standards, this module would have been suitable for older systems, embedded devices, and specialized applications where memory requirements are limited. The 'C7A' likely refers to a specific speed grade or revision of the module.

Applications:

  • Legacy Desktop Computers: Suitable for upgrading or repairing older desktop systems.
  • Embedded Systems: Used in devices with limited memory requirements, such as industrial control systems and point-of-sale terminals.
  • Networking Equipment: Providing memory for basic routers and switches.
  • Industrial Automation: Supporting real-time data processing in manufacturing environments.

Features:

  • Capacity: 16MB (Megabytes)
  • Type: SDRAM (Synchronous Dynamic Random-Access Memory)
  • Organization: Typically organized as 2Mx72 or 4Mx64
  • Speed: PC100 or PC133 (check datasheet for specific speed)
  • Voltage: 3.3V
  • Form Factor: DIMM (Dual In-line Memory Module)
  • Pin Count: 168-Pin
  • CAS Latency: 2 or 3 (check datasheet)
  • Unbuffered: Direct data transfer to the memory controller.

Benefits:

  • Cost-Effective Solution: Provides a budget-friendly way to maintain or upgrade older systems that require this specific memory type.
  • Reliable Operation: Offers stable and consistent performance in compatible systems.
  • Easy Integration: Designed for easy installation and compatibility with a range of older systems supporting SDRAM DIMM modules.
  • Legacy Support: Enables the continued use of older hardware and software applications.
  • Simplified Maintenance: Facilitates the repair and maintenance of systems that rely on this memory type.

Additional Details:

The Samsung M374S1723DTS-C7A SDRAM module is built to industry standards, ensuring compatibility and reliability with systems that support this type of memory. Its 3.3V operation makes it suitable for systems designed for low power consumption. The unbuffered design ensures low latency data transfer. This module is a practical choice for maintaining older systems or supporting specialized applications with limited memory needs. The precise speed and timings would be indicated in the product datasheet. It is essential to verify compatibility with the target system before installation.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess