EN
  • EN
  • DE

M366S3323CTS-C7A00

Part No M366S3323CTS-C7A00
Manufacturer Samsung
Catalog Memory - Modules
Description PC133 32Mx64-7 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952061-M366S3323CTS-C7A00
Series *
Ultra Librarian 3D Model Ultra Librarian M366S3323CTS-C7A00 CAD Model

Description

The M366S3323CTS-C7A00 is a 32MB Synchronous DRAM (SDRAM) DIMM module manufactured by Samsung. This memory module is designed for use in desktop computers and other applications requiring reliable memory performance.

Applications:

  • Desktop PCs
  • Legacy Computer Systems
  • Industrial Control Systems
  • Embedded Systems

Features:

  • Capacity: 32MB
  • Memory Type: SDRAM
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Speed Grade: PC100 (Likely based on C7 in the part number)
  • Data Width: 32-bit
  • Operating Voltage: 3.3V

Benefits:

  • Improved System Performance: SDRAM technology provides faster data access compared to older memory types.
  • Reliable Operation: Samsung is a reputable manufacturer known for producing reliable memory modules.
  • Easy Installation: DIMM form factor allows for easy installation and removal.
  • Cost-Effective Upgrade: Provides a cost-effective way to increase the memory capacity of older systems.

Additional Details:

The M366S3323CTS-C7A00 SDRAM module is designed to meet industry standards for SDRAM technology. It supports standard SDRAM features such as burst mode operation and auto-refresh. C7A00 likely refers to a specific timing or revision. Refer to the official datasheet for detailed specifications, including timing parameters, voltage requirements, and pinout information.

This SDRAM DIMM would typically be found in older desktop computers that utilize SDRAM as their main system memory. While newer systems use DDR SDRAM and its successors, SDRAM modules like this one are still essential for maintaining or upgrading older systems.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess