EN
  • EN
  • DE

KS74AHCT373N

Part No KS74AHCT373N
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067917-KS74AHCT373N
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KS74AHCT373N CAD Model

Description

The KS74AHCT373N is a high-speed Si-gate CMOS device manufactured by Samsung. It is an octal D-type transparent latch with 3-state outputs. This device is commonly used for temporary storage and buffering in digital systems.

Applications

  • Data Buffering
  • Address Latching
  • Memory Interfacing
  • Input/Output Ports
  • Microprocessor Systems

Features

  • High Speed: Achieves high-speed operation with advanced CMOS technology.
  • Octal D-Type Latches: Contains eight independent D-type transparent latches.
  • 3-State Outputs: Allows multiple devices to share a common bus.
  • Transparent Mode: Output follows the input when the latch enable (LE) is high.
  • Low Power Consumption: CMOS technology minimizes power usage.
  • Wide Operating Voltage: Operates over a broad voltage range.

Benefits

  • Efficient Data Handling: Provides reliable temporary storage of data.
  • High-Speed Performance: Suitable for applications requiring fast data transfer.
  • Bus Compatibility: The 3-state outputs enable easy interfacing with bus-oriented systems.
  • Reduced Power Consumption: CMOS technology ensures efficient energy use.
  • Versatile Use: Ideal for various digital logic applications.

Technical Specifications (Typical)

  • Supply Voltage (VCC): Typically 4.5V to 5.5V.
  • Operating Temperature: -40°C to +85°C.
  • Propagation Delay: Low propagation delay for high-speed operation.
  • Quiescent Current (Icc): Low current consumption in standby mode.
  • Output Drive Capability: Capable of driving multiple loads.
  • Input Logic Levels: Compatible with TTL and CMOS logic levels.
  • Package Type: DIP-20 (Dual In-line Package).

Note: Consult the official Samsung datasheet for the KS74AHCT373N for precise specifications and application guidelines.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Samsung
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
KEC
Lowest to $0.0658
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess