EN
  • EN
  • DE

KS74AHCT174N

Part No KS74AHCT174N
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function D-Type, Flip-Flop
RoHS Non-Compliant
Win Source Part Number 1067913-KS74AHCT174N
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KS74AHCT174N CAD Model

Description

The KS74AHCT174N is a high-speed Si-gate CMOS device manufactured by Samsung. It is a hex D-type flip-flop with a common clock and reset input. This device is typically used in high-speed synchronous systems where data storage and transfer are critical.

Applications

  • Shift Registers
  • Data Storage
  • Frequency Dividers
  • Control Registers
  • Synchronous Counters

Features

  • High Speed: Operates at high frequencies due to its advanced CMOS technology.
  • Hex D-Type Flip-Flops: Contains six independent D-type flip-flops.
  • Common Clock Input: All flip-flops are triggered by a common clock signal.
  • Direct Clear Input: Asynchronous clear input resets all flip-flops.
  • Wide Operating Voltage: Operates over a broad voltage range.
  • Low Power Consumption: CMOS technology minimizes power usage.

Benefits

  • Efficient Data Storage: Provides reliable storage and transfer of data in synchronous systems.
  • High-Speed Performance: Ideal for applications requiring fast data processing.
  • Simplified System Design: The common clock and clear inputs simplify timing control.
  • Reduced Power Consumption: CMOS technology ensures efficient energy use.
  • Versatile Use: Suitable for a wide range of digital logic applications.

Technical Specifications (Typical)

  • Supply Voltage (VCC): Typically 4.5V to 5.5V.
  • Operating Temperature: -40°C to +85°C.
  • Propagation Delay: Low propagation delay for high-speed operation.
  • Quiescent Current (Icc): Low current consumption in standby mode.
  • Output Drive Capability: Capable of driving multiple loads.
  • Input Logic Levels: Compatible with TTL and CMOS logic levels.
  • Package Type: DIP-16 (Dual In-line Package).

Note: Consult the official Samsung datasheet for the KS74AHCT174N for precise specifications and application guidelines.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess