The Samsung KMJJS000WA-B409 is an embedded MultiMediaCard (eMMC) designed for a wide range of applications requiring reliable and high-capacity storage. This eMMC component integrates NAND flash memory and an eMMC controller into a single package, simplifying integration into various electronic devices.
Applications
- Smartphones
- Tablets
- Wearable devices
- Embedded systems
- Automotive infotainment systems
Features
- eMMC 5.1 interface: Provides high-speed data transfer rates.
- NAND Flash Memory: Offers non-volatile storage, retaining data even when power is off.
- Integrated Controller: Manages memory operations, including error correction, wear leveling, and bad block management, ensuring data integrity and prolonging the lifespan of the memory.
- High Capacity: Provides ample storage space for operating systems, applications, and user data.
- Small Form Factor: Compact design allows for easy integration into space-constrained devices.
- Advanced Memory Management: Optimizes performance and reliability through sophisticated algorithms.
Benefits
- Fast Boot Times: Enables quicker device startup due to rapid data access.
- Improved Application Performance: Accelerates application loading and execution.
- Enhanced User Experience: Provides smooth and responsive performance for various applications.
- Reliable Data Storage: Ensures data integrity through advanced error correction and wear leveling techniques.
- Simplified Integration: Reduces design complexity and time-to-market.
- Lower Power Consumption: Optimized for energy efficiency, extending battery life in portable devices.
Technical Specifications
While specific capacity and speed details may vary depending on the exact configuration, typical eMMC 5.1 specifications include read speeds up to 250 MB/s and write speeds up to 90 MB/s. The operating voltage is typically 3.3V. The component is designed to withstand a wide range of operating temperatures, ensuring reliability in diverse environments. The package type is a standard BGA (Ball Grid Array) for easy surface mounting.
The Samsung KMJJS000WA-B409 eMMC is a robust and versatile storage solution suitable for demanding applications requiring high performance, reliability, and capacity in a compact form factor. Its integrated controller and advanced memory management features ensure optimal performance and data integrity, making it an ideal choice for a wide range of consumer electronics and embedded systems.