EN
  • EN
  • DE

KM684002AJ-20

Part No KM684002AJ-20
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067571-KM684002AJ-20
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM684002AJ-20 CAD Model

Description

The Samsung KM684002AJ-20 is a 4Mbit Static RAM (SRAM) device. It's engineered for applications needing rapid data access and consistent performance. Utilizing Samsung's refined CMOS technology, this SRAM offers efficient operation and enhanced reliability.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Medical Equipment: Employed in medical devices requiring reliable and fast memory storage.
  • Testing Equipment: Integrated into testing and measurement devices for temporary data storage and processing.
  • Gaming Devices: Utilized in handheld gaming consoles and arcade machines for storing game data and graphics.
  • Telecommunications: Used in telecommunications equipment such as routers and switches.

Features

  • Fast Access Time: Features a quick access time, typically 20ns, ensuring rapid data retrieval and processing.
  • Low Power Consumption: Designed to operate with low power, making it suitable for battery-powered and energy-efficient applications.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system integration.
  • TTL Compatible: TTL compatible inputs and outputs, allowing easy integration with standard logic circuits.
  • Multiple Package Options: Available in various package options, offering flexibility in design and mounting.
  • Data Retention: Capable of retaining data even when power is off, ensuring data integrity in critical applications.

Benefits

  • Improved System Efficiency: Fast access time results in quicker and more efficient system performance.
  • Energy Savings: Low power operation reduces energy consumption, extending battery life and lowering energy costs.
  • Ease of Integration: TTL compatibility and single power supply simplifies the design and integration process.
  • Reliable Operation: Data retention feature ensures data integrity, making it reliable for critical applications.
  • Versatile Usage: Suitable for a broad array of applications thanks to its robust features and performance metrics.

Additional Details

The KM684002AJ-20 is often utilized as cache memory or buffer memory where high-speed data access is crucial. This SRAM is built to endure a broad range of operating temperatures, which makes it suitable for use in demanding industrial and commercial environments. Its robust design and reliable performance make it a popular choice for manufacturers seeking a dependable memory solution.

The KM684002AJ-20 from Samsung provides a combination of high speed, low power, and robust reliability.

You May Also Be Interested in

KEC
Lowest to $0.0658
Lumileds
Lowest to $1.6320
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
Lowest to $2.6115

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess