EN
  • EN
  • DE

KM681000ALP-10L

Part No KM681000ALP-10L
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999773-KM681000ALP-10L
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM681000ALP-10L CAD Model

Description

The KM681000ALP-10L is a 1M-bit static RAM (SRAM) manufactured by Samsung. It's organized as 128K x 8 bits and designed for high-performance memory applications requiring fast access times and low power consumption. This SRAM is commonly used in embedded systems, cache memory, and other applications where quick data retrieval is essential.

Applications

  • Embedded systems: Used as program memory or data storage in microcontrollers and microprocessors.
  • Cache memory: Provides fast access to frequently used data in CPUs and other processors.
  • Networking equipment: Used in routers, switches, and other networking devices for data buffering and storage.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial controllers.
  • Medical devices: Used in medical imaging equipment and patient monitoring systems.
  • Gaming consoles: Used for storing game data and textures.
  • Automotive electronics: Used in engine control units (ECUs) and other automotive systems.

Features

  • 1M-bit capacity: Provides ample storage for data and program code.
  • Fast access time: 10ns access time enables high-speed data retrieval.
  • Low power consumption: Reduces energy consumption in battery-powered devices.
  • Wide operating voltage range: Operates reliably over a wide range of supply voltages.
  • TTL compatible inputs and outputs: Simplifies interfacing with other digital logic circuits.

Benefits

  • High performance: Fast access time ensures quick data retrieval.
  • Low power consumption: Extends battery life in portable devices.
  • Easy to use: TTL compatible interface simplifies integration into existing systems.
  • Reliable operation: Designed for long-lasting performance in demanding environments.
  • Wide range of applications: Suitable for a variety of memory-intensive tasks.

Additional Details

The KM681000ALP-10L is available in a 32-pin DIP package. It operates with a single 5V power supply. The device's low power consumption makes it suitable for battery-powered applications. Its high speed and reliability make it a popular choice for embedded systems and cache memory applications. The SRAM features a chip enable (CE) input for easy memory selection and an output enable (OE) input for controlling data output. Its TTL compatible inputs and outputs simplify interfacing with a wide range of digital logic circuits. The device is designed to operate over a broad temperature range, ensuring reliable performance in various environmental conditions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess