EN
  • EN
  • DE

KM641001J-35

Part No KM641001J-35
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067556-KM641001J-35
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM641001J-35 CAD Model

Description

The KM641001J-35 is a high-speed 4Mbit Static RAM (SRAM) manufactured by Samsung. This SRAM chip is designed for applications requiring fast access times and low power consumption. It utilizes advanced CMOS technology to deliver high performance and reliable data storage. The KM641001J-35 is organized as 512K x 8 bits and operates from a single 5V power supply.

Applications:

  • Cache memory in microprocessor systems
  • High-speed data acquisition systems
  • Networking equipment (routers, switches)
  • Embedded systems needing fast memory access
  • Industrial control systems

Features:

  • Fast access time: -35 indicating an access time of 35ns, allowing for relatively fast read and write operations.
  • Low power consumption: CMOS technology minimizes power dissipation, especially in standby mode.
  • Single 5V power supply: Simplifies system design and reduces power supply complexity.
  • 512K x 8 bit organization: Provides a convenient byte-wide data interface with a larger memory capacity.
  • TTL compatible inputs and outputs: Enables easy interfacing with other digital components.
  • Three-state outputs: Allow for easy memory expansion and bus sharing.

Benefits:

  • Improved system performance: The fast access time of the KM641001J-35 enhances the speed and responsiveness of the system.
  • Reduced power consumption: The low power consumption of the CMOS technology translates to lower operating costs and extended battery life in portable devices.
  • Simplified system design: The single 5V power supply and TTL compatible inputs/outputs streamline the system design process.
  • High reliability: Samsung's stringent quality control ensures reliable operation in demanding environments.
  • Increased memory capacity: The 4Mbit capacity provides ample storage for data-intensive applications.

Additional Details:

The KM641001J-35 is typically available in a 32-pin DIP or SOJ package. It operates over a standard commercial temperature range of 0°C to 70°C. The chip includes features such as output enable (OE) and chip enable (CE) for flexible memory control. This makes it a reliable component where both speed and capacity matter.

You May Also Be Interested in

Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lowpower
Lowest to $0.0772
Leshan Radio
Lowest to $0.0222
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess