EN
  • EN
  • DE

KM6164002J-20

Part No KM6164002J-20
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011868-KM6164002J-20
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM6164002J-20 CAD Model

Description

The KM6164002J-20 is a high-speed, low-power 4M-bit CMOS Static RAM (SRAM) manufactured by Samsung. It is organized as 256K x 16 bits, providing a fast and reliable memory solution for a variety of applications requiring quick data access and storage. This SRAM is designed for systems that demand high performance and low power consumption.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for buffering data packets and storing routing tables.
  • Industrial Control Systems: Implemented in industrial controllers and automation equipment for storing program code, process parameters, and real-time data.
  • Medical Equipment: Used in medical instruments and diagnostic devices for storing patient data, configuration settings, and measurement results.
  • Test and Measurement Equipment: Integrated into test equipment for storing calibration data, program settings, and measurement data.
  • Embedded Systems: Utilized in various embedded systems requiring high-speed memory for data buffering, cache memory, or program execution.

Features

  • Fast Access Time: Offers a 20ns access time, enabling rapid data retrieval and program execution.
  • Low Power Consumption: Consumes minimal power during operation and standby mode, making it suitable for battery-powered applications.
  • CMOS Technology: Fabricated using CMOS technology, providing high performance, low power consumption, and excellent noise immunity.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels, simplifying integration with other digital circuits.
  • Data Retention Capability: Retains data even when power is removed, ensuring data integrity in non-volatile applications.

Benefits

  • Improved System Performance: Fast access time significantly enhances system performance by reducing memory access latency.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and reduces energy costs in stationary applications.
  • Reliable Data Storage: Provides reliable data storage with high data retention capability, ensuring data integrity.
  • Easy Integration: TTL compatible inputs and outputs simplify integration with other digital circuits.
  • Cost-Effective Solution: Offers a cost-effective memory solution for applications requiring high-speed and low-power operation.

Additional Details

The KM6164002J-20 operates over a wide voltage range, typically 4.5V to 5.5V. It is available in a 44-pin SOJ (Small Outline J-lead) package. The device features a chip enable (CE) input for device selection and a write enable (WE) input for controlling write operations. The output enable (OE) input allows for controlling the output data buffers.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1305
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Samsung
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Lowpower
Lowest to $0.0405
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess