EN
  • EN
  • DE

KM6161002AT-15

Part No KM6161002AT-15
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067542-KM6161002AT-15
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM6161002AT-15 CAD Model

Description

The KM6161002AT-15 is a high-speed 1Mbit Static RAM (SRAM) manufactured by Samsung. This SRAM chip is designed for applications demanding fast access times and low power consumption. It features advanced CMOS technology to achieve high performance and reliable data storage. The device is organized as 128K x 8 bits and operates from a single 5V power supply.

Applications:

  • Cache memory in microprocessor systems
  • High-speed data acquisition systems
  • Networking equipment (routers, switches)
  • Embedded systems requiring fast memory access
  • Industrial control systems

Features:

  • Fast access time: -15 indicates a 15ns access time, allowing for rapid read and write operations.
  • Low power consumption: CMOS technology ensures minimal power dissipation, especially in standby mode.
  • Single 5V power supply: Simplifies system design and reduces power supply complexity.
  • 128K x 8 bit organization: Provides a convenient byte-wide data interface.
  • TTL compatible inputs and outputs: Enables easy interfacing with other digital components.
  • Three-state outputs: Allow for easy memory expansion and bus sharing.

Benefits:

  • Improved system performance: The fast access time of the KM6161002AT-15 enhances the speed and responsiveness of the system.
  • Reduced power consumption: The low power consumption of the CMOS technology translates to lower operating costs and extended battery life in portable devices.
  • Simplified system design: The single 5V power supply and TTL compatible inputs/outputs streamline the system design process.
  • High reliability: Samsung's stringent quality control ensures reliable operation in demanding environments.
  • Easy integration: The byte-wide data interface and three-state outputs simplify integration into a variety of systems.

Additional Details:

The KM6161002AT-15 is typically available in a 32-pin DIP or SOJ package. It operates over a standard commercial temperature range of 0°C to 70°C. The chip includes features such as output enable (OE) and chip enable (CE) for flexible memory control. While similar to the KM6161002AT-12, this version has a slightly slower access time (15ns vs 12ns).

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess