EN
  • EN
  • DE

KM28C64A-20

Part No KM28C64A-20
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989554-KM28C64A-20
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM28C64A-20 CAD Model

Description

The KM28C64A-20 is a 64K-bit CMOS Electrically Erasable and Programmable Read Only Memory (EEPROM) manufactured by Samsung. It is organized as 8K x 8 bits, providing non-volatile storage that retains data even when power is off. This memory device is designed for applications requiring in-system programmability and low power consumption.

Applications

  • Embedded Systems: Commonly used for storing configuration settings, calibration data, and firmware in various embedded systems such as industrial control systems and consumer electronics.
  • Smart Cards: Can be found in smart cards for storing user credentials, payment information, and application-specific data.
  • Instrumentation: Used in instruments for storing calibration curves, device settings, and measurement results.
  • Telecommunications Equipment: Used in telecommunications devices for storing network parameters, configuration settings, and user profiles.
  • Automotive Electronics: Deployed in automotive applications for storing engine control parameters, diagnostic information, and vehicle settings.

Features

  • Fast Access Time: Features a 200 ns access time, enabling quick data retrieval and program execution.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Electrically Erasable and Programmable: Allows for easy in-system programming and reprogramming, simplifying firmware updates and data modifications.
  • CMOS Technology: Implemented using CMOS technology, ensuring high performance, low power consumption, and excellent noise immunity.
  • JEDEC Standard Pinout: Conforms to the JEDEC standard pinout for ease of integration with other memory devices.

Benefits

  • Reliable Data Storage: Provides non-volatile storage, ensuring data integrity even in the absence of power.
  • Simplified Firmware Updates: Facilitates easy in-system programming and reprogramming, streamlining firmware upgrades and product customization.
  • Low Power Consumption: Reduces energy usage, extending battery life in portable devices and decreasing operational costs.
  • Fast Access Time: Enables rapid data access and processing, improving system responsiveness and performance.
  • Cost-Effective Solution: Offers a cost-efficient memory solution for a wide range of embedded and data storage applications.

Additional Details

The KM28C64A-20 operates from a single 5V power supply and is available in various package options, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). It features a self-timed write cycle and offers data protection features to prevent accidental data corruption during write operations. The device also has a high endurance rating, typically 10,000 erase/write cycles per byte.

You May Also Be Interested in

IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess