The KLUDG4UHDB-B2D1 is an embedded MultiMediaCard (eMMC) device manufactured by Samsung. This device is a type of flash memory commonly used in mobile devices, tablets, and embedded systems for storage. It integrates NAND flash memory with a controller in a single package, simplifying storage management and providing reliable performance.
Applications
- Smartphones: Used as primary storage for the operating system, applications, and user data.
- Tablets: Employed as internal storage for apps, media, and files.
- Embedded Systems: Integrated into embedded systems for storing firmware, configuration data, and application data.
- Digital Cameras: Used as storage for photos and videos.
- Automotive Infotainment Systems: Employed in car infotainment systems for storing maps, multimedia content, and system software.
Features
- NAND Flash Memory: Employs NAND flash memory for non-volatile data storage.
- Integrated Controller: Features an integrated controller that manages flash memory operations, including wear leveling and error correction.
- High-Speed Interface: Supports high-speed interfaces, such as HS400, for fast data transfer rates.
- Small Form Factor: Available in a small form factor, making it suitable for space-constrained applications.
- Power Management: Incorporates power management features to minimize power consumption.
Benefits
- Reliable Storage: Provides reliable data storage with built-in error correction and wear leveling.
- High Performance: Offers fast data transfer rates for quick application loading and file access.
- Simplified System Design: Integrates flash memory and controller in a single package, simplifying system design.
- Reduced Power Consumption: Low power operation extends battery life in portable devices.
- Cost-Effective Solution: Provides a cost-effective storage solution for diverse applications.
Additional Details
The KLUDG4UHDB-B2D1 typically comes in a BGA (Ball Grid Array) package. The capacity is likely 32GB or 64GB. The specific speed grade and operating temperature range are determined by the part number suffix. The device is compliant with the JEDEC eMMC standard. For detailed specifications, including timing parameters, voltage levels, and operating temperature range, refer to the official Samsung datasheet.