EN
  • EN
  • DE

KLMCG8GESD-B03Q

Part No KLMCG8GESD-B03Q
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826876-KLMCG8GESD-B03Q
Ultra Librarian 3D Model Ultra Librarian KLMCG8GESD-B03Q CAD Model

Description

The KLMCG8GESD-B03Q is an embedded MultiMediaCard (eMMC) manufactured by Samsung. It's a type of flash memory widely used in mobile devices, tablets, and other consumer electronics for data storage. This particular eMMC module provides a balance of performance, capacity, and reliability.

Applications

  • Mobile Phones: Used as the primary storage for operating system, applications, and user data.
  • Tablets: Functions similarly to mobile phones, providing storage for the operating system, apps, and user files.
  • Embedded Systems: Integrated into various embedded systems requiring non-volatile storage.
  • Digital Cameras: Used for storing photos and videos.
  • Portable Media Players: Provides storage for music, videos, and other media files.

Features

  • eMMC Interface: Compliant with the eMMC standard, ensuring compatibility with a wide range of host devices.
  • High-Speed Data Transfer: Supports fast read and write speeds, improving overall system performance.
  • Managed NAND Flash: Incorporates a controller that manages the NAND flash memory, handling wear leveling, error correction, and bad block management.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable devices.
  • Compact Size: Small form factor allows for integration into space-constrained devices.

Benefits

  • Improved System Performance: Fast data transfer rates reduce loading times and improve application responsiveness.
  • Increased Storage Capacity: Provides ample storage space for operating systems, applications, and user data.
  • Enhanced Reliability: Managed NAND flash and error correction mechanisms ensure data integrity and reliability.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Integration: eMMC interface and compact size simplify integration into various devices.

Additional Details

The KLMCG8GESD-B03Q likely features a capacity of 64GB. It operates at a voltage between 2.7V and 3.6V. The operating temperature ranges from -25°C to 85°C. The eMMC standard incorporates advanced features like wear leveling and bad block management to prolong the life of the flash memory. Error correction code (ECC) is also implemented to maintain data integrity. Samsung eMMC products are known for their high quality and performance.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4285 $66.8570
4+ $27.4286 $109.7144
6+ $26.5714 $159.4284
8+ $25.7143 $205.7144
11+ $24.8571 $273.4281
14+ $22.2857 $311.9998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess