EN
  • EN
  • DE

XC7354-15PC44C

Part No XC7354-15PC44C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415268-XC7354-15PC44C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC7354-15PC44C CAD Model

Description

The XC7354-15PC44C is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the CoolRunner series known for its combination of high performance and low power consumption. This device is designed to implement custom logic functions in a variety of applications and is housed in a 44-pin package.

Applications:

  • Logic Replacement: Replaces multiple discrete logic gates with a single programmable device.
  • Interface Control: Manages communication between different system components.
  • State Machine Design: Implements complex sequential logic for control applications.
  • Embedded Systems: Used in various embedded applications requiring custom logic and control functions.
  • Industrial Automation: Controls and monitors industrial equipment and processes.

Features:

  • High-Performance CPLD: Provides fast propagation delays, ensuring quick response times.
  • Low Power Consumption: Operates at low power, suitable for battery-powered and energy-efficient systems.
  • In-System Programmability (ISP): Allows for easy reprogramming without removing the device from the circuit.
  • 44-Pin Package: Comes in a compact 44-pin package, ideal for space-constrained applications.
  • CoolRunner Architecture: Leverages Xilinx's CoolRunner architecture for optimized performance and resource utilization.
  • Flexible I/O: Offers configurable input/output pins to interface with various external devices.

Benefits:

  • Reduced System Cost: Integrates multiple functions into a single device, reducing the number of components.
  • Improved Performance: High-speed operation enhances overall system performance.
  • Increased Design Flexibility: ISP allows for quick design iterations and modifications.
  • Enhanced Energy Efficiency: Low power consumption extends battery life and reduces energy costs.
  • Simplified Board Design: Reduces the complexity of the PCB layout.

Additional Details:

The XC7354-15PC44C typically operates at 3.3V or 5V. Detailed electrical characteristics, timing specifications, and programming instructions are available in the device datasheet. This device is commonly programmed using JTAG programming tools. Its temperature range is commercial.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,490 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess