EN
  • EN
  • DE

KLMCG8GEAC-B031

Part No KLMCG8GEAC-B031
Manufacturer Samsung
Catalog EMMC
Description 64GB eMMC5.0 400MB/s 200MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956036-KLMCG8GEAC-B031
Series *
Ultra Librarian 3D Model Ultra Librarian KLMCG8GEAC-B031 CAD Model

Description

The KLMCG8GEAC-B031 is an embedded MultiMediaCard (eMMC) manufactured by Samsung. This device serves as a managed NAND flash memory solution, integrating both the NAND flash memory and a controller within a single package. It's designed for various applications requiring non-volatile storage, particularly in mobile and embedded systems. The integrated controller manages the complexities of NAND flash, including wear leveling, error correction, and bad block management, simplifying the implementation for the host system.

Applications:

  • Smartphones
  • Tablets
  • Portable gaming devices
  • Digital cameras
  • Embedded systems
  • Automotive infotainment systems

Features:

  • 32GB storage capacity
  • eMMC interface
  • NAND flash memory
  • Integrated controller for flash management
  • High-speed data transfer rates
  • Advanced flash management features
  • Low power consumption
  • Compact form factor

Benefits:

  • Ample storage: Provides substantial storage for operating systems, applications, and user data.
  • Fast performance: Enables quick boot times and application loading.
  • Reliable data storage: Ensures data integrity and long-term reliability through robust error correction.
  • Simplified integration: Managed NAND reduces complexity and development time for the host system.
  • Power efficient: Low power consumption extends battery life in portable devices.
  • Compact size: Facilitates integration into space-constrained applications.

Additional Details:

The KLMCG8GEAC-B031 leverages the eMMC interface to achieve high-speed data transfer, facilitating rapid read and write operations. The integrated controller performs critical functions such as wear leveling, bad block management, and error correction, which are essential for maximizing the lifespan and reliability of the NAND flash memory. Its 32GB storage capacity makes it suitable for storing operating systems, applications, multimedia content, and user data. The low power consumption makes it a good fit for battery-powered devices. This eMMC is commonly used as the primary storage solution in smartphones, tablets, and other embedded systems where storage capacity, performance, and reliability are important considerations. Samsung's eMMC solutions are known for their quality and performance. It adheres to JEDEC standards, ensuring compatibility and interoperability with various host platforms.

You May Also Be Interested in

Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $7.2762
Diodes Incorporated
128GB eMMC iNAND CL EM122
Need more? Email Us
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $116.5414
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Kingston
16GB eMMC
Lowest to $58.2090
Kingston
16GB eMMC
Lowest to $25.0254
Samsung
16GB eMMC4.41 MLC
Lowest to $47.6345
Diodes Incorporated
16GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess