The Samsung KLMCG4JEUD-B04P is an embedded MultiMediaCard (eMMC) designed for use in a wide range of consumer electronics, mobile devices, and industrial applications. As an eMMC, it provides a complete flash memory solution that integrates both the flash memory and a flash memory controller into a single package, simplifying the design and manufacturing process for device manufacturers.
Applications:
- Smartphones: Used as the primary storage for operating systems, applications, and user data.
- Tablets: Provides storage for operating systems, apps, and multimedia content.
- Digital Cameras: Stores photos and videos captured by the device.
- Portable Media Players: Holds music, videos, and other media files.
- Gaming Consoles: Acts as storage for game data, system software, and downloadable content.
- Automotive Infotainment Systems: Stores maps, multimedia, and system software for in-car entertainment and navigation systems.
Features:
- eMMC Standard: Compliant with the JEDEC eMMC standard, ensuring compatibility and interoperability with various host devices and controllers.
- Integrated Controller: Includes an on-board flash memory controller that manages flash memory operations such as wear leveling, error correction, and bad block management.
- High-Speed Data Transfer: Supports high-speed data transfer rates, enabling fast boot times, application loading, and file access.
- NAND Flash Memory: Utilizes NAND flash memory technology, providing high storage density and non-volatile data retention.
- Power Management: Incorporates power-saving features to minimize power consumption, extending battery life in portable devices.
- Security Features: May include security features such as data encryption and secure boot to protect sensitive data and prevent unauthorized access.
Benefits:
- Simplified Design: The integrated eMMC solution simplifies the design process by combining flash memory and controller into a single package.
- Faster Performance: High-speed data transfer rates enable faster boot times, application loading, and file access, improving the overall user experience.
- Reduced Time-to-Market: The standardized eMMC interface and integrated controller reduce development time and accelerate time-to-market for new products.
- Improved Reliability: The on-board flash memory controller manages flash memory operations, enhancing the reliability and lifespan of the storage solution.
- Lower Power Consumption: Power-saving features minimize power consumption, extending battery life in portable devices.
- Enhanced Security: Security features such as data encryption and secure boot protect sensitive data and prevent unauthorized access.
Additional Details:
The specific capacity of the KLMCG4JEUD-B04P can vary (likely 32GB or 64GB, needs verification). The operating voltage and temperature ranges are designed to meet the requirements of mobile and embedded applications. Further technical specifications would be available in the official Samsung datasheet for this specific part number.