EN
  • EN
  • DE

KLM8G1WEMD-B031

Part No KLM8G1WEMD-B031
Manufacturer Samsung
Catalog EMMC
Description 8GB eMMC5.0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956143-KLM8G1WEMD-B031
Series *
Ultra Librarian 3D Model Ultra Librarian KLM8G1WEMD-B031 CAD Model

Description

The Samsung KLM8G1WEMD-B031 is an embedded MultiMediaCard (eMMC) designed for use in a variety of electronic devices. This eMMC offers a combination of high-density storage and a fast interface, making it suitable for applications that demand both storage capacity and speed.

Applications

  • Mobile Phones
  • Tablets
  • Navigation Systems
  • Gaming Consoles
  • Other Portable Electronic Devices

Features

  • Capacity: 8GB
  • Interface: eMMC 4.5
  • Package: 153-ball FBGA
  • Operating Voltage: 2.7V ~ 3.6V
  • Temperature Range: -25°C to +85°C
  • Advanced Features: Supports features like boot partition, RPMB (Replay Protected Memory Block), and enhanced memory management.

Benefits

  • High-Speed Performance: eMMC interface allows for quick data access and transfer rates, improving overall system performance.
  • Large Storage Capacity: 8GB storage allows for storing large amounts of data, applications, and media files.
  • Compact Form Factor: The FBGA package makes it suitable for use in small and portable devices.
  • Reliability: Built-in error correction code (ECC) protects data integrity and ensures reliable operation.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.

The KLM8G1WEMD-B031's combination of speed, storage, and reliability make it a versatile storage solution for various electronic devices. Its support for advanced features like boot partition enables quick system startup times, while RPMB provides a secure storage area for sensitive data. The device's robust design ensures reliable operation in a wide range of environments.

You May Also Be Interested in

Samsung
16GB eMMC5.0 TLC
Lowest to $3.2617
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $48.7500
Diodes Incorporated
64GB eMMC iNAND IX EM122 ExtTemp
Lowest to $650.0000
Samsung
16GB eMMC5.1
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $116.5414
Kingston
16GB eMMC
Lowest to $25.0254
Samsung
eMMC
Lowest to $28.1474
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade2
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess