The KLM4G1FETE-B041 is an embedded MultiMediaCard (eMMC) device manufactured by Samsung. eMMC is a type of flash memory commonly used for storage in mobile devices, embedded systems, and other applications where a compact, non-volatile storage solution is needed.
Applications
- Smartphones and tablets
- Embedded systems
- GPS devices
- Digital cameras
- Portable media players
Features
- 4GB storage capacity
- eMMC 5.1 interface
- High-speed data transfer rates
- Low power consumption
- Managed NAND flash memory
Benefits
- Provides ample storage space for applications, media, and user data.
- Offers fast data access and transfer speeds, enhancing system performance.
- Reduces power consumption, extending battery life in portable devices.
- Simplifies system design with integrated memory management functions.
- Enhances data reliability and endurance with advanced error correction and wear-leveling techniques.
Technical Specifications (Typical)
- Capacity: 4GB
- Interface: eMMC 5.1
- Operating Voltage: 2.7V - 3.6V
- Operating Temperature: -25°C to +85°C
- Data Transfer Rate: Up to 400MB/s (HS400 mode)
- Package: BGA
The KLM4G1FETE-B041 eMMC is a reliable and efficient storage solution for a wide range of embedded applications. Its high performance, low power consumption, and integrated management features make it an ideal choice for mobile devices and other portable electronics. Always consult the Samsung datasheet for the most precise and up-to-date specifications.