EN
  • EN
  • DE

K9WAG08U1D-SCB0000

Part No K9WAG08U1D-SCB0000
Manufacturer Samsung
Catalog Flash
Description NCNR? Last time buy: October 31 2013? Last time ship: March 2014
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228406-K9WAG08U1D-SCB0000
Categories Flash
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K9WAG08U1D-SCB0000 CAD Model

Description

The K9WAG08U1D-SCB0000 is a NAND Flash memory component manufactured by Samsung. It's a high-density storage solution designed for a wide range of applications, focusing on performance, reliability, and power efficiency.

Applications:

  • Solid State Drives (SSDs): Used in SSDs for client PCs and enterprise storage solutions.
  • Embedded Systems: Integrated into embedded systems for storing firmware, OS, and application data.
  • Mobile Devices: Found in smartphones, tablets, and other mobile devices for internal storage.
  • Gaming Consoles: Utilized for game storage and system memory.
  • Industrial Applications: Employed in industrial equipment for data logging and storage.

Features:

  • High-Density NAND Flash: Offers significant storage capacity in a compact form factor.
  • Multi-Level Cell (MLC) Technology: Stores multiple bits of data per cell for increased density.
  • Fast Read/Write Speeds: Enables quick data access and transfer.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Error Correction Code (ECC): Enhances data reliability and integrity.
  • Advanced Wear Leveling: Extends the lifespan of the memory by distributing write cycles evenly.
  • Supply Voltage: 2.7V to 3.6V.
  • Operating Temperature Range: -25°C to 85°C.

Benefits:

  • Large Storage Capacity: Accommodates large amounts of data, ideal for demanding applications.
  • High Performance: Delivers fast read and write speeds for responsive system performance.
  • Low Power Consumption: Reduces energy usage, crucial for mobile and embedded applications.
  • Enhanced Reliability: Ensures data integrity and longevity.
  • Extended Lifespan: Maximizes the usable life of the memory component.

Additional Details:

The K9WAG08U1D-SCB0000 utilizes NAND Flash technology, specifically MLC (Multi-Level Cell) technology. This allows it to store more data per cell compared to SLC (Single-Level Cell) NAND, resulting in higher density. It supports various advanced features like wear leveling and ECC to enhance reliability and longevity. It interfaces with host systems via a standard NAND Flash interface, ensuring compatibility with a wide range of platforms.

You May Also Be Interested in

Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 2Gb (256M x 8, 128M x 16) Parallel 110 ns 64-FBGA (11x13)
Lowest to $52.8809
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess