EN
  • EN
  • DE

K9F8G08U0MPCB0T

Part No K9F8G08U0MPCB0T
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066979-K9F8G08U0MPCB0T
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K9F8G08U0MPCB0T CAD Model

Description

The Samsung K9F8G08U0M-PCB0T is an 8Gbit (1G x 8bit) NAND Flash Memory device, designed for high-density storage applications. It offers a reliable and efficient solution for storing large amounts of data in various consumer and industrial products, leveraging Samsung's advanced NAND flash technology for enhanced performance and durability.

Applications:

  • Solid State Drives (SSDs): Used in entry-level SSDs or as a component in hybrid drives.
  • USB Flash Drives: Integrated into high-capacity USB flash drives for portable data storage and transfer.
  • Memory Cards: Found in SD cards and microSD cards for digital cameras, smartphones, and other portable devices.
  • Embedded Systems: Employed in embedded systems for storing firmware, operating systems, and data in applications such as industrial control systems, automotive electronics, and IoT devices.
  • Mobile Devices: Used as storage for operating systems, applications, and user data in smartphones, tablets, and other portable devices.

Features:

  • High Density: Provides a storage capacity of 8Gbit (1G x 8bit), enabling substantial data storage in a compact form factor.
  • NAND Flash Technology: Utilizes NAND flash memory cells, providing non-volatile storage that retains data even when power is off.
  • Fast Read/Write Speeds: Enables rapid data transfer, improving the performance of applications and systems.
  • Low Power Consumption: Designed for energy efficiency, minimizing power consumption in portable devices and extending battery life.
  • Page Size: Features a specific page size (e.g., 2KB + 64B spare), optimizing data management and transfer efficiency.
  • Block Size: Organized into blocks (e.g., 128KB + 4KB spare), which are the units for erase operations.

Benefits:

  • Enhanced System Performance: Faster data access times contribute to improved application responsiveness and overall system performance.
  • Data Reliability: NAND flash technology ensures data integrity and retention, reducing the risk of data loss.
  • Energy Efficiency: Low power operation extends battery life in portable devices, making them more efficient.
  • Compact Form Factor: The small size of the chip allows for integration into space-constrained devices.
  • Durable Storage Solution: Solid-state construction provides resistance to shock and vibration, making it more durable than traditional hard drives.

Additional Details:

The K9F8G08U0M-PCB0T operates within a specific voltage range (typically 2.7V to 3.6V). It also incorporates data management features, such as wear leveling, which extends the lifespan of the flash memory by distributing write/erase cycles evenly across the memory cells. The operating temperature range is usually from -25°C to +85°C. The interface is typically a standard NAND interface, ensuring compatibility with a wide range of controllers and systems. For the most accurate and up-to-date specifications, including timing parameters and electrical characteristics, refer to the device datasheet. This NAND flash memory is suitable for a variety of applications that demand high-density, reliable, and efficient storage solutions.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess