EN
  • EN
  • DE

K9F4G08U0BPIB0

Part No K9F4G08U0BPIB0
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description K9F4G08U0B-PIB0 Samsung
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969266-K9F4G08U0BPIB0
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K9F4G08U0BPIB0 CAD Model

Description

The K9F4G08U0BPIB0 is a NAND Flash memory device manufactured by Samsung. This type of memory is non-volatile, meaning it retains stored data even when power is removed. It is designed for high-density storage applications, commonly used in various electronic devices.

Applications:

  • Solid State Drives (SSDs): Used as a component in SSDs for data storage, offering faster access times and increased durability compared to traditional hard drives.
  • USB Flash Drives: Implemented in USB drives for portable data storage and transfer.
  • Memory Cards: Found in memory cards such as SD cards and microSD cards, used in digital cameras, smartphones, and other portable devices.
  • Embedded Systems: Integrated into embedded systems requiring non-volatile memory for storing firmware, boot code, and user data.
  • Smartphones and Tablets: Utilized for internal storage in smartphones and tablets, providing storage for operating systems, applications, and user files.

Features:

  • High Density Storage: Offers significant storage capacity in a compact physical package.
  • Non-Volatile Memory: Retains data even when power is off, ensuring data is not lost.
  • Fast Write and Erase Speeds: Enables quick storage and deletion of data, improving overall system performance.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered devices.
  • Error Correction Code (ECC): Incorporates ECC to detect and correct errors, ensuring data integrity and reliability.

Benefits:

  • Increased Storage Capacity: Allows for larger amounts of data to be stored on devices, enhancing their functionality.
  • Improved System Performance: Faster read and write speeds contribute to quicker boot times, application loading, and file transfers.
  • Enhanced Portability: Enables the creation of smaller, lighter, and more portable electronic devices.
  • Extended Battery Life: Low power consumption helps extend the battery life of portable devices.
  • Robust Data Protection: Non-volatility and ECC ensure data is preserved and protected against corruption, providing reliable data storage.

Additional Details:

The K9F4G08U0BPIB0 typically uses a standard NAND interface for communication with the host system. It supports various NAND Flash protocols and features wear leveling to extend the lifespan of the memory. Specific technical specifications, such as operating voltage, temperature range, and endurance cycles, can be found in the official Samsung datasheet for the device. Consult the official Samsung datasheet for detailed information.

This NAND Flash memory chip is a crucial component in numerous storage and embedded applications, providing reliable and efficient data storage solutions. Its combination of high density, speed, and low power consumption makes it a versatile choice for a wide range of devices.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess