EN
  • EN
  • DE

K4S51323LFEL1L

Part No K4S51323LFEL1L
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066738-K4S51323LFEL1L
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4S51323LFEL1L CAD Model

Description

The Samsung K4S51323LF-EL1L is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory). This memory chip is designed for use in various electronic devices requiring stable and efficient memory storage. Given its specifications, it's commonly used in applications where lower power consumption and reliable performance are crucial.

Applications:

  • Set-Top Boxes
  • Networking Devices (e.g., Routers, Modems)
  • Consumer Electronics (e.g., DVD Players, Digital Cameras)
  • Embedded Systems
  • Printers

Features:

  • 256Mb Density: Provides a sufficient memory capacity for a range of applications without being overly power-hungry.
  • SDRAM Technology: Utilizes synchronous operation for enhanced performance and data transfer rates.
  • 4 Banks: Enables efficient memory access and management by dividing the memory into multiple independent sections.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for battery-powered devices and energy-conscious applications.
  • JEDEC Standard Compliance: Ensures interoperability and compatibility with other SDRAM devices and systems.

Benefits:

  • Extended Battery Life: Reduces power consumption, extending the operating time for battery-powered devices.
  • Reliable Performance: Provides stable and consistent operation in a variety of environments.
  • Cost-Effective Solution: Offers a balance between performance and affordability.
  • Easy Integration: Simplifies the design and manufacturing process due to its industry-standard compliance.
  • Enhanced System Stability: Helps maintain stable system operation by providing reliable memory storage.

The Samsung K4S51323LF-EL1L is manufactured using advanced semiconductor technology to ensure high reliability and performance. It supports features like auto-refresh and power-down modes to further optimize power consumption. This memory chip is an ideal choice for applications where low power consumption, stable operation, and cost-effectiveness are key requirements.

Technical Specifications:

  • Density: 256Mb
  • Interface: SDRAM
  • Operating Frequency: Typically around 133 MHz
  • Power Supply: 3.3V
  • Package: TSOP

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess