EN
  • EN
  • DE

K9F4G08U0APIB0

Part No K9F4G08U0APIB0
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description 4GB Nand Flash, Ind Temp, Pb Free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971827-K9F4G08U0APIB0
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K9F4G08U0APIB0 CAD Model

Description

The Samsung K9F4G08U0A-PIB0 is a 4G-bit (512M x 8 bit) NAND Flash Memory. It's a monolithic memory chip designed for high-density storage applications. This NAND Flash memory offers a cost-effective solution for solid-state storage, finding use in a variety of consumer and industrial electronics.

Applications:

  • USB Flash Drives: Used for portable data storage and transfer.
  • Memory Cards: Found in SD cards and microSD cards for cameras, smartphones, and other portable devices.
  • Solid State Drives (SSDs): Employed as boot drives or storage drives in computers and laptops.
  • Embedded Systems: Integrated into various embedded systems requiring non-volatile memory, such as industrial control systems and automotive electronics.
  • Digital Cameras: Stores image and video data.
  • MP3 Players: Retains audio files.

Features:

  • Capacity: 4G-bit (512M x 8 bit) storage capacity.
  • NAND Flash Technology: Utilizes NAND flash technology for high-density storage and non-volatile data retention.
  • Page Size: Typically features a page size of 2KB or 4KB.
  • Block Size: Organized into blocks, usually 128KB or 256KB in size.
  • Interface: Standard NAND flash interface for communication with host controllers.
  • Operating Voltage: Operates at a standard voltage, typically 3.3V or 1.8V.

Benefits:

  • High Density Storage: Provides significant storage capacity in a small form factor.
  • Non-Volatile Memory: Retains data even when power is off.
  • Fast Read/Write Speeds: Offers relatively fast read and write speeds compared to traditional hard disk drives.
  • Low Power Consumption: Consumes less power compared to mechanical storage devices.
  • Durability: Resistant to shock and vibration, making it suitable for portable applications.
  • Cost-Effective: Provides a cost-efficient solution for solid-state storage.

Additional Details:

This NAND flash memory is commonly used where reliable and compact storage is required. The specific speed grades, endurance ratings, and operating temperature ranges can vary. Refer to the official Samsung datasheet for detailed electrical characteristics, timing specifications, and reliability data. It is built for applications that require robust performance and data retention in demanding environments. Samsung's NAND Flash memory is known for its reliability and is widely used across different applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
STMicroelectronics
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
KIWI
Lowest to $0.0839
ON Semiconductor
Lowest to $0.1379
Lumileds
Lowest to $2.6115
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess