EN
  • EN
  • DE

K9F2G08UOD-SCBO

Part No K9F2G08UOD-SCBO
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826668-K9F2G08UOD-SCBO
Ultra Librarian 3D Model Ultra Librarian K9F2G08UOD-SCBO CAD Model

Description

The K9F2G08UOD-SCBO is a 2Gbit NAND Flash memory device manufactured by Samsung. It's designed for high-density storage applications where non-volatile memory is essential. This component offers a reliable and efficient solution for data storage in a variety of electronic devices.

Applications

  • Solid State Drives (SSDs)
  • USB Flash Drives
  • Memory Cards (SD, microSD)
  • Embedded Systems
  • Digital Cameras
  • Mobile Phones
  • MP3 Players
  • GPS Devices

Features

  • High-Density NAND Flash Memory
  • Non-Volatile Storage
  • Fast Read/Write Speeds
  • Low Power Consumption
  • Multi-Level Cell (MLC) Technology
  • Built-in Error Correction Code (ECC)
  • Page Program Operation
  • Block Erase Operation
  • Data Retention: 10 years

Benefits

  • Increased Storage Capacity: Allows for storing a large amount of data, including images, videos, and applications, in a small form factor.
  • Enhanced System Performance: Fast read/write speeds contribute to quicker boot-up times and faster application loading.
  • Improved Reliability: ECC ensures data integrity and reduces the risk of data corruption.
  • Reduced Power Consumption: Extends battery life in portable devices, maximizing usability.
  • Durability: NAND flash memory is more resistant to physical shock and vibration compared to traditional hard drives.

Additional Details

The K9F2G08UOD-SCBO utilizes a NAND flash memory architecture, storing data in memory cells. The device supports operations such as page programming, block erasing, and data reading. The integrated ECC mechanism provides error detection and correction capabilities, ensuring data reliability. This particular chip is commonly used in devices where a balance between storage capacity, performance, and cost is critical. For more information such as operating voltage and temperature please see the datasheet.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3587 $60.4566
42+ $2.7558 $115.7436
65+ $2.6704 $173.5760
90+ $2.5837 $232.5330
116+ $2.4983 $289.8028
155+ $2.2395 $347.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,450 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess