The K9F1G08U0D-BCB0 is a 1Gbit NAND Flash memory device manufactured by Samsung. It is designed for high-density storage applications where non-volatile memory is crucial. This component provides a reliable and efficient solution for data storage in various electronic devices.
Applications
- Solid State Drives (SSDs)
- USB Flash Drives
- Memory Cards (SD, microSD)
- Embedded Systems
- Digital Cameras
- Mobile Phones
- MP3 Players
Features
- High-Density NAND Flash Memory
- Non-Volatile Storage
- Fast Read/Write Speeds
- Low Power Consumption
- Multi-Level Cell (MLC) Technology
- Built-in Error Correction Code (ECC)
- Page Program Operation
- Block Erase Operation
- Data Retention: 10 years
Benefits
- Increased Storage Capacity: Allows for storing a significant amount of data in a compact form factor.
- Enhanced System Performance: Fast read/write speeds lead to quicker boot-up times and application loading.
- Improved Reliability: ECC ensures data integrity and minimizes the risk of data corruption.
- Reduced Power Consumption: Extends battery life in portable devices.
- Durability: NAND flash memory is more resilient to physical shock and vibration compared to traditional hard drives.
Additional Details
The K9F1G08U0D-BCB0 utilizes a NAND flash memory architecture, where data is stored in memory cells. The device supports various operations, including page programming, block erasing, and data reading. The integrated ECC mechanism provides error detection and correction capabilities, ensuring data reliability. This specific chip is likely used in devices where a balance between storage capacity, performance, and cost is important. More detailed specs such as operating voltage, and temperature range can be found in the product datasheet.