The K6X4016C3F-UF55 is a high-performance 4Mbit Static RAM (SRAM) manufactured by Samsung. It is designed for applications requiring fast access times and low power consumption. This SRAM chip utilizes advanced CMOS technology to achieve its performance characteristics.
Applications
- Embedded systems requiring high-speed memory.
- Networking equipment such as routers and switches.
- Industrial control systems.
- Medical devices.
- Aerospace and defense applications where reliable memory is critical.
Features
- High-speed access times: Typically available in access times ranging from 10ns to 25ns, depending on the specific grade.
- Low power consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices.
- Single 3.3V power supply: Simplifies system design and reduces power supply complexity.
- Operating temperature range: Standard industrial temperature range (-40°C to +85°C) for reliable operation in harsh environments.
- 4,194,304-bit memory organization: Organized as 262,144 words x 16 bits.
- Available in various package options: Including TSOP (Thin Small Outline Package) and uBGA (Micro Ball Grid Array).
Benefits
- Improved system performance due to fast access times.
- Reduced power consumption leads to longer battery life in portable applications.
- Simplified system design with a single power supply requirement.
- Reliable operation in a wide range of temperatures ensures consistent performance.
- High memory density allows for larger data storage in a compact form factor.
Additional Details
The K6X4016C3F-UF55 utilizes CMOS technology, which provides a good balance between speed and power consumption. It is available in different speed grades to meet the specific performance requirements of various applications. The TSOP package is commonly used for its small footprint and ease of mounting. This SRAM device is suitable for applications where data is frequently accessed and modified, requiring fast read and write operations. The device offers high reliability and data retention, making it ideal for critical data storage applications.
The Samsung K6X4016C3F-UF55 is a robust SRAM solution for demanding applications where speed, power efficiency, and reliability are paramount. Its wide operating temperature range and compact package options make it versatile for various embedded systems.