The K6T4008C1B-GB70T00 is a 4M-bit static RAM (SRAM) device manufactured by Samsung. This SRAM is specifically engineered for applications demanding high-speed data access and low power consumption. It's a suitable choice for various memory applications including embedded systems, cache memory, and portable devices.
Applications:
- Embedded Systems
- Cache Memory in Processors
- Portable Devices (e.g., handheld gaming consoles)
- Industrial Control Systems
- Networking Equipment
Features:
- High-speed access time: 70ns
- Low operating current
- Single 3.3V power supply
- TTL compatible inputs and outputs
- Temperature range: -40°C to +85°C
- 4,194,304-bit memory organization (512K x 8)
Benefits:
- Fast data retrieval leading to enhanced system performance.
- Extended battery life in portable applications due to reduced power consumption.
- Easy integration with other digital circuits due to TTL compatibility.
- Reliable operation across a broad temperature range.
- High memory density for compact system design.
Additional Details:
The K6T4008C1B-GB70T00 utilizes advanced CMOS technology to achieve its high-performance and low-power characteristics. The memory array is organized as 512K words of 8 bits each. This SRAM supports various operating modes, including read, write, and standby, providing flexibility in power management. The device's compact package allows for efficient board layout. The K6T4008C1B-GB70T00 is designed to provide reliable data storage and retrieval in a variety of demanding applications. Detailed electrical characteristics, timing diagrams, and package information can be found in the official Samsung datasheet. The device is suitable for applications requiring non-volatile data storage, where data must be retained even when power is off.