EN
  • EN
  • DE

K6R4008VID-KI10

Part No K6R4008VID-KI10
Manufacturer Samsung
Catalog SRAM
Description Async Fast SRAM 512kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957379-K6R4008VID-KI10
Series *
Ultra Librarian 3D Model Ultra Librarian K6R4008VID-KI10 CAD Model

Description

The Samsung K6R4008VID-KI10 is a high-speed, 4Mb Static Random Access Memory (SRAM) chip. This SRAM is designed for applications requiring fast data access and low power consumption. It's often found in embedded systems, networking equipment, and other applications needing quick and reliable memory.

Applications:

  • Embedded Systems: Used as cache memory or working memory in microcontrollers and microprocessors.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet buffering and routing tables.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs) and other industrial automation equipment.
  • Medical Devices: Utilized in medical imaging devices and patient monitoring systems.
  • Automotive Electronics: Found in engine control units (ECUs) and other automotive control systems.

Features:

  • 4Mb Memory Capacity: Provides ample storage for data and instructions.
  • Fast Access Time: Offers quick read and write operations, typically around 10ns.
  • Low Power Consumption: Minimizes energy consumption, extending battery life in portable devices.
  • Wide Operating Voltage Range: Operates over a range of voltages, typically 3.0V to 3.6V.
  • TTL-Compatible Inputs and Outputs: Interfaces seamlessly with TTL logic circuits.

Benefits:

  • Improved System Performance: Fast access time enhances overall system responsiveness.
  • Reduced Power Consumption: Low power consumption minimizes energy costs and extends battery life.
  • Enhanced Reliability: Static RAM technology provides stable and reliable data storage.
  • Simplified System Design: TTL-compatible inputs and outputs simplify interfacing with other components.
  • Versatile Application: Suitable for a wide range of applications requiring high-speed memory.

Additional Details:

The K6R4008VID-KI10 is typically packaged in a 32-pin SOJ (Small Outline J-lead) or TSOP (Thin Small Outline Package) for surface-mount assembly. It requires a stable power supply and proper decoupling capacitors to ensure reliable operation. Refer to the Samsung datasheet for detailed specifications, timing diagrams, and application notes. The device is sensitive to electrostatic discharge (ESD) and must be handled with care.

You May Also Be Interested in

Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess