The Samsung K5L6532ATA-D870 is a Synchronous Dynamic RAM (SDRAM) component. SDRAM is a type of DRAM that synchronizes its operations with the system clock, allowing for faster data transfer rates compared to traditional asynchronous DRAM. The part is suitable for a wide range of applications needing fast and moderately sized memory.
Applications
- Embedded Systems
- Networking Devices (Routers, Switches)
- Consumer Electronics (Set-Top Boxes, Digital TVs)
- Industrial Control Systems
- Graphics Cards (as video memory)
Features
- Memory Size: Likely 64 MBit, organized as 2M x 32
- Clock Speed: D870 likely indicates the clock speed, possibly 133 MHz or 100 MHz.
- Voltage: Typically operates at 3.3V.
- Interface: Standard SDRAM Interface for synchronous communication.
- Refresh Rate: Requires periodic refresh cycles to maintain data.
- Burst Mode: Supports burst read and write operations for faster data access.
- Package: Available in various package types such as TSOP.
Benefits
- Increased System Performance: Synchronous operation allows for faster memory access, boosting overall system speed.
- Good Memory Capacity: The 64 MBit provides sufficient memory for many embedded applications.
- Low Power Consumption: SDRAM offers good power efficiency for mobile and embedded devices.
- Cost-Effective Memory Solution: SDRAM is a relatively inexpensive memory compared to newer technologies.
- Easy Integration: Standard SDRAM interface simplifies integration with various systems.
Additional Details
The Samsung K5L6532ATA-D870 is often used where a balance between memory capacity, speed, and cost is required. Its synchronous operation allows for efficient data transfer, improving overall system performance. SDRAM requires refresh cycles to retain data, a characteristic inherent to dynamic RAM. The burst mode feature enables faster data access by transferring multiple data words with a single address command. This part offers a reliable solution for a wide range of applications including embedded systems and consumer electronics where cost-effectiveness and performance are important considerations.