EN
  • EN
  • DE

K4X51323PG-8GC7

Part No K4X51323PG-8GC7
Manufacturer Samsung
Catalog DDR
Description LPDDR 16Mx32 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943607-K4X51323PG-8GC7
Series *
Ultra Librarian 3D Model Ultra Librarian K4X51323PG-8GC7 CAD Model

Description

The Samsung K4X51323PG-8GC7 is a high-performance Double Data Rate (DDR) SDRAM component. This memory module is designed for applications requiring substantial bandwidth and efficient data processing, commonly found in computing and embedded systems.

Applications:

  • Desktop and Laptop Computers: Used as main system memory to facilitate fast loading and execution of applications.
  • Servers: Employed in server systems to support heavy workloads and concurrent data access.
  • Graphics Cards: Integrates into graphics processing units (GPUs) to provide rapid access to texture and frame buffer data.
  • Gaming Consoles: Serves as the primary memory to handle complex game environments and high-resolution graphics.
  • Embedded Systems: Utilized in embedded applications where high-speed memory access is crucial for real-time processing.

Features:

  • High Bandwidth: DDR technology enables data transfer rates that are double the clock speed, ensuring efficient data processing.
  • Low Power Consumption: Designed to operate at a low voltage, reducing power consumption and heat generation.
  • Compact Design: Available in various package options for optimal integration into different system designs.
  • Reliable Performance: Manufactured to Samsung's high standards, ensuring stability and longevity.

Benefits:

  • Increased System Performance: Facilitates faster application loading, quicker data processing, and smoother multitasking.
  • Enhanced User Experience: Contributes to a more responsive and efficient computing environment.
  • Extended Battery Life: Lower power consumption helps prolong battery life in portable devices.
  • Improved System Stability: High-quality components and rigorous testing ensure reliable operation and reduce the risk of system errors.

Additional Details:

The K4X51323PG-8GC7 module's specific capacity and speed ratings can vary, but it is engineered to meet demanding performance requirements. It's generally compliant with JEDEC standards for DDR memory. Refer to the specific datasheet for detailed technical specifications, including voltage requirements, operating temperatures, and timing parameters. This information is crucial for proper integration and optimal performance within a system.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $67.0122
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess