EN
  • EN
  • DE

K4X2G323PDKGD8

Part No K4X2G323PDKGD8
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066777-K4X2G323PDKGD8
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4X2G323PDKGD8 CAD Model

Description

The Samsung K4X2G323PD-KGD8 is a 2Gb (Gigabit) DDR3 SDRAM memory chip. It's designed for high-performance applications where large memory capacity and fast data transfer rates are crucial. As a DDR3 SDRAM, it offers significant improvements in speed and bandwidth over previous generations of memory technology. It is manufactured by Samsung, a reputable and leading memory solution provider.

Applications

  • High-performance computing
  • Gaming laptops and desktops
  • Graphics cards
  • Server memory
  • Advanced mobile devices

Features

  • 2Gb Density: Provides a substantial memory capacity for demanding applications.
  • DDR3 Technology: Offers faster clock speeds and data transfer rates compared to DDR2.
  • Low Voltage Operation: Typically operates at 1.5V, reducing power consumption.
  • Multiple Banks: Organized into multiple internal banks for concurrent access and improved performance.
  • JEDEC Standard: Complies with industry standards to ensure compatibility with a wide range of systems.

Benefits

  • Enhanced Performance: Enables faster data access and processing, leading to improved overall system performance.
  • Increased Bandwidth: Provides a higher data transfer rate, crucial for graphics-intensive applications.
  • Power Efficiency: Reduces power consumption, contributing to longer battery life in portable devices.
  • Reliability: Samsung's reputation for quality ensures a reliable memory solution.
  • Compatibility: JEDEC compliance ensures seamless integration with existing systems.

Additional Details

The K4X2G323PD-KGD8 operates at a clock frequency of up to 800 MHz (DDR3-1600). It has a 32-bit data width, allowing for efficient data transfer. It typically comes in a FBGA (Fine-Pitch Ball Grid Array) package for surface mounting on PCBs. The operating temperature range is usually between 0°C and 85°C, making it suitable for various operating environments.

This memory chip is vital for applications requiring high speed and substantial memory. Its presence ensures system responsiveness and efficient handling of demanding tasks.

You May Also Be Interested in

Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
KEC
Lowest to $0.0658
Leshan Radio
Lowest to $0.0215
Lumileds
Lowest to $2.6115
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess