EN
  • EN
  • DE

K4X1G163PQ-FGC6

Part No K4X1G163PQ-FGC6
Manufacturer Samsung
Catalog DDR
Description LPDDR 64Mx16 Halogen-Free FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943631-K4X1G163PQ-FGC6
Series *
Ultra Librarian 3D Model Ultra Librarian K4X1G163PQ-FGC6 CAD Model

Description

The Samsung K4X1G163PQ-FGC6 is a 1Gb LPDDR (Low Power Double Data Rate) SDRAM. It's designed to provide high bandwidth and low power consumption, making it suitable for a variety of portable and embedded applications.

Applications

  • Smartphones
  • Tablets
  • Portable gaming devices
  • Digital cameras
  • Automotive infotainment systems

Features

  • 1Gb (64M x 16) memory density
  • LPDDR interface for reduced power consumption
  • Operating frequency up to 400MHz
  • Double data rate architecture for high-speed data transfer
  • Partial array self-refresh (PASR) for power savings
  • Deep power-down (DPD) mode for minimal power consumption when idle
  • On-chip temperature sensor

Benefits

  • Extended battery life in portable devices
  • Improved system performance due to high memory bandwidth
  • Reduced heat generation
  • Optimized for mobile environments
  • Enhanced user experience

Technical Specifications

The K4X1G163PQ-FGC6 operates at a voltage of 1.8V/1.2V. It supports burst lengths of 2, 4, 8, and 16. The chip is available in a FBGA (Fine-pitch Ball Grid Array) package and adheres to JEDEC standards for LPDDR SDRAM. Its operating temperature range is typically from -25°C to 85°C.

This LPDDR SDRAM component offers a reliable and efficient memory solution for a wide array of mobile applications. Its low power consumption and high-speed capabilities contribute to improved system performance and extended battery life.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Samsung
Memory (ICs) RoHS
Lowest to $29.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.3691 $85.1073
5+ $23.2767 $116.3835
8+ $22.5502 $180.4016
11+ $21.8226 $240.0486
14+ $21.0949 $295.3286
19+ $18.9131 $359.3489
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,459 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess