EN
  • EN
  • DE

K4W4G1646B-HC11

Part No K4W4G1646B-HC11
Manufacturer Samsung
Catalog DDR
Description GDDR3 256Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943871-K4W4G1646B-HC11
Series *
Ultra Librarian 3D Model Ultra Librarian K4W4G1646B-HC11 CAD Model

Description

The Samsung K4W4G1646B-HC11 is a high-performance 4Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for a wide range of applications requiring high bandwidth and low power consumption. This memory chip is a crucial part of systems demanding efficient data processing and storage.

Applications

  • Gaming Consoles: Used as main memory or graphics memory in gaming consoles for rendering and processing game data.
  • Networking Equipment: Found in routers, switches, and other networking devices for packet buffering and high-speed data transfer.
  • High-Performance Computing: Employed in servers and workstations for scientific simulations, data analysis, and other computationally intensive tasks.
  • Embedded Systems: Integrated into embedded systems for industrial control, automotive applications, and other real-time processing needs.
  • Graphics Cards: Utilized as video memory (VRAM) in graphics cards to store textures, frame buffers, and other graphical data.

Features

  • Capacity: 4Gb (512M x 8) organization provides ample storage for demanding applications.
  • Data Rate: Supports high data transfer rates, enhancing system responsiveness and overall performance.
  • Interface: DDR3 interface ensures compatibility with modern processors and chipsets.
  • Low Power Consumption: HC11 variant signifies a low-power design, making it suitable for energy-efficient systems.
  • Operating Temperature: Designed to operate within a specified temperature range, ensuring reliability in various environments.
  • Package: FBGA (Fine-Pitch Ball Grid Array) package for improved signal integrity and thermal performance.

Benefits

  • Increased System Performance: High data rates reduce latency and improve overall system responsiveness.
  • Improved Energy Efficiency: Low power consumption extends battery life in portable devices and reduces operating costs in servers.
  • Enhanced Reliability: Robust design and manufacturing processes ensure stable operation over a wide range of conditions.
  • Greater Storage Capacity: 4Gb capacity allows for handling larger datasets and more complex applications.
  • Simplified System Design: Standard DDR3 interface simplifies integration into existing and new system architectures.

Additional Details

The K4W4G1646B-HC11 operates at a standard DDR3 voltage. It supports various DDR3 features such as burst modes, on-die termination (ODT), and dynamic calibration. The specific timing parameters and voltage requirements should be verified from the official Samsung datasheet. This DDR3 SDRAM component provides a balance of high performance, low power consumption, and reliable operation, making it a versatile choice for diverse applications.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1086 $60.6516
14+ $8.2941 $116.1174
22+ $8.0353 $176.7766
30+ $7.7766 $233.2980
39+ $7.5167 $293.1513
52+ $6.7394 $350.4488
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,318 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess