Samsung K4U6E3S4AB-MGCL 16GB LPDDR4x DRAM
The Samsung K4U6E3S4AB-MGCL is a 16GB LPDDR4x DRAM chip designed for use in mobile devices such as smartphones, tablets, and laptops. It offers a number of advantages over previous generations of LPDDR4 DRAM, including higher speed, lower power consumption, and smaller size.
Highlights
- High speed: The K4U6E3S4AB-MGCL has a maximum data transfer rate of 4266Mbps, which is significantly faster than previous generations of LPDDR4 DRAM. This makes it ideal for demanding applications such as gaming, video streaming, and augmented reality.
- Low power consumption: The K4U6E3S4AB-MGCL is manufactured using Samsung's advanced 10nm process technology, which results in lower power consumption than previous generations of LPDDR4 DRAM. This can help to extend battery life in mobile devices.
- Small size: The K4U6E3S4AB-MGCL is packaged in a 200-ball FBGA package, which is significantly smaller than previous generations of LPDDR4 DRAM. This helps to reduce the size and weight of mobile devices.
Specifications
- Density: 16Gb
- Organization: x32
- Speed: 4266Mbps
- Voltage: 1.8 / 1.1 / 0.6 V
- Temperature: -25 ~ 85 °C
- Package: 200 FBGA
Applications
The Samsung K4U6E3S4AB-MGCL is ideal for use in a wide range of mobile devices, including:
- Smartphones
- Tablets
- Laptops
- Wearable devices
- IoT devices
Benefits
The Samsung K4U6E3S4AB-MGCL offers a number of benefits to mobile device manufacturers, including:
- Improved performance: The K4U6E3S4AB-MGCL's high speed and low latency can help to improve the performance of mobile devices, resulting in a faster and more responsive user experience.
- Extended battery life: The K4U6E3S4AB-MGCL's low power consumption can help to extend battery life in mobile devices, allowing users to use their devices for longer without having to recharge them.
- Reduced size and weight: The K4U6E3S4AB-MGCL's small size and weight can help to reduce the size and weight of mobile devices, making them more portable and convenient to use.
Conclusion
The Samsung K4U6E3S4AB-MGCL is a leading-edge LPDDR4x DRAM chip that offers a number of advantages over previous generations of LPDDR4 DRAM, including higher speed, lower power consumption, and smaller size. It is ideal for use in a wide range of mobile devices, including smartphones, tablets, laptops, wearable devices, and IoT devices.