The Samsung K4T51163QF-BCE7 is a 512Mbit DDR2 SDRAM (Synchronous Dynamic Random-Access Memory) component. This memory chip is designed to deliver high-speed data access and storage for various applications, offering a balance between performance and power efficiency.
Applications
- Graphics cards
- Gaming consoles
- Embedded systems
- Networking devices
- Digital TVs
Features
- 512Mbit (32M x 16) memory density
- DDR2 interface for high-speed data transfer
- Operating frequency up to 800MHz
- Double data rate architecture; two data transfers per clock cycle
- Differential clock inputs (CK, /CK)
- Data mask (DM) for write masking
- On-chip DLL (Delay-Locked Loop) for improved timing
- Lead-free and RoHS compliant
Benefits
- Enhanced system performance due to high memory bandwidth
- Improved graphics rendering capabilities
- Efficient data processing in networking applications
- Reduced power consumption compared to older memory technologies
- Increased memory capacity for demanding applications
Technical Specifications
The K4T51163QF-BCE7 operates at a voltage of 1.8V. It supports various DDR2 features such as prefetch of 4 bits per memory location. The component is available in a FBGA (Fine-pitch Ball Grid Array) package for surface mounting on PCBs. The operating temperature range is typically from 0°C to 85°C. It is designed to meet the JEDEC standards for DDR2 SDRAM.
This DDR2 SDRAM device offers a reliable and cost-effective memory solution for diverse applications. Its high-speed interface and adequate capacity contribute to improved overall system performance.