EN
  • EN
  • DE

K4T1G164QF-BCET

Part No K4T1G164QF-BCET
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826618-K4T1G164QF-BCET
Ultra Librarian 3D Model Ultra Librarian K4T1G164QF-BCET CAD Model

Description

The K4T1G164QF-BCET is a 1Gb DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. It is designed for a wide variety of applications needing substantial memory capacity with good performance.

Applications

  • Graphics cards
  • Networking equipment (routers, switches, access points)
  • Digital TVs and set-top boxes
  • Gaming consoles
  • Embedded systems

Features

  • Double data rate architecture: Transfers data on both rising and falling edges of the clock signal.
  • Capacity: 1Gb (Gigabit) memory capacity.
  • Data width: 16-bit data bus for efficient data transfer.
  • Clock frequency: Operates at specific clock frequencies (dependent on the exact speed grade).
  • Supply voltage: Typically operates at 1.8V.
  • JEDEC standard compliance: Adheres to industry standards for DDR2 SDRAM.

Benefits

  • Increased bandwidth: DDR2 technology delivers higher bandwidth compared to DDR SDRAM.
  • Improved performance: Enhances system performance by providing faster data access.
  • Reduced power consumption: Operates at a lower voltage (1.8V) than DDR, resulting in lower power consumption.
  • Cost-effective: Offers a good balance of performance and price.
  • High capacity: Provides ample memory space for demanding applications.

Additional Details

The K4T1G164QF-BCET utilizes advanced packaging technology for optimal thermal performance. The exact speed grade determines its maximum operating frequency and data transfer rate. Key specifications include AC and DC operating conditions, timing parameters, refresh requirements, and power consumption. Refer to the Samsung datasheet for complete details. This DDR2 SDRAM offers a reliable and efficient memory solution for applications requiring high capacity and performance while minimizing power consumption. Its compliance with JEDEC standards ensures broad compatibility. Proper thermal management is essential for reliable operation within the specified temperature range.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess