EN
  • EN
  • DE

K4T1G084QE-HCE6T00

Part No K4T1G084QE-HCE6T00
Manufacturer Samsung
Catalog DDR
Description DDR2 128Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942268-K4T1G084QE-HCE6T00
Series *
Ultra Librarian 3D Model Ultra Librarian K4T1G084QE-HCE6T00 CAD Model

Description

The Samsung K4T1G084QE-HCE6T00 is a high-performance, high-density DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. It's designed to provide a large memory capacity with fast data transfer rates, making it suitable for a range of applications demanding significant memory bandwidth.

Applications:

  • High-performance computing
  • Gaming consoles
  • Graphics cards
  • Networking equipment
  • Embedded systems requiring high memory capacity

Features:

  • DDR3 technology for high-speed data transfer.
  • 1Gb (128M x 8) memory organization for substantial storage capacity.
  • Operating Voltage: 1.5V
  • Data transfer rates up to 1600 Mbps.
  • RoHS compliant.
  • FBGA package for efficient thermal dissipation and space saving.

Benefits:

  • Increased system responsiveness due to faster memory access.
  • Improved multitasking capabilities due to larger memory capacity.
  • Enhanced gaming and graphics performance with high bandwidth.
  • Reduced power consumption compared to previous generation DDR2 SDRAM.
  • Enhanced reliability and stability due to advanced manufacturing processes.

Additional Details:

The K4T1G084QE-HCE6T00 is built using advanced semiconductor technology to achieve high performance and reliability. It supports various DDR3 features, including write leveling, on-die termination (ODT), and dynamic calibration to optimize signal integrity and power efficiency. The FBGA (Fine-Pitch Ball Grid Array) package ensures efficient thermal management and compact integration into various system designs. Its high data throughput and capacity make it a vital component in applications that demand high-speed memory access and processing.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.6209 $107.2418
3+ $43.9963 $131.9889
5+ $42.6218 $213.1090
6+ $41.2462 $247.4772
8+ $39.8718 $318.9744
10+ $35.7473 $357.4730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,155 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess