EN
  • EN
  • DE

K4S640832D-TC1H000

Part No K4S640832D-TC1H000
Manufacturer Samsung
Catalog SD
Description SD 8Mx8-1H PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945079-K4S640832D-TC1H000
Series *
Ultra Librarian 3D Model Ultra Librarian K4S640832D-TC1H000 CAD Model

Description

The 945079-K4S640832D-TC1H000 is a memory component that belongs to the series of electronic components.

    You May Also Be Interested in

    Samsung
    SD 16Mx16
    Need more? Email Us
    NANYA
    SD 16Mx16 PC133 CL3
    Need more? Email Us
    Samsung
    SD 32Mx8-75 133MHz CL3
    Need more? Email Us
    Samsung
    SD 16Mx16 133MHz Pb-Free
    Need more? Email Us
    Qimonda
    SD 32Mx8-7 133MHz CL2 Pb-Free
    Need more? Email Us
    Hynix Semiconductor
    SD 16Mx4-10S PC100 CL3
    Need more? Email Us
    Hynix Semiconductor
    SD 16Mx4-10 PC100 CL3
    Need more? Email Us
    Mosel Vitelic, Corp
    SD 16Mx16-7 133MHz Ind
    Need more? Email Us
    Hynix Semiconductor
    SD 16Mx16-H 133MHz
    Lowest to $2.8702

    Top Sellers

    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0476
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.4151
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess