EN
  • EN
  • DE

K4S640432D-TC75

Part No K4S640432D-TC75
Manufacturer Samsung
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TSOP54
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 718823-K4S640432D-TC75
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K4S640432D-TC75 CAD Model

Description

The Samsung K4S640432D-TC75 is a 64Mb Synchronous DRAM (SDRAM) chip organized as 2M x 32 bits x 4 banks. This SDRAM is designed for applications requiring moderate memory capacity and high-speed data access. It is commonly used in graphics cards, embedded systems, and other devices where fast data transfer is essential. The 'TC75' likely indicates a specific temperature grade and speed bin for this particular chip.

Applications:

  • Graphics Cards: Used as frame buffer memory in low-end graphics cards.
  • Set-Top Boxes: Provides memory for decoding and displaying multimedia content.
  • Networking Equipment: Employed in routers and switches for packet buffering and data storage.
  • Embedded Systems: Integrated into various embedded applications requiring external memory.

Features:

  • PC133 Operation: Supports a maximum clock frequency of 133MHz.
  • 4 Banks: Internal bank architecture allows for concurrent memory accesses.
  • LVTTL Compatible Inputs and Outputs: Ensures compatibility with a wide range of logic devices.
  • Self Refresh Capability: Enables data retention while minimizing power consumption.
  • Programmable Burst Length: Supports burst lengths of 1, 2, 4, 8, and full page.
  • Programmable CAS Latency: Supports CAS latencies of 2 and 3.

Benefits:

  • High Bandwidth: Enables fast data transfer rates, enhancing system performance.
  • Low Power Consumption: Self-refresh mode reduces power consumption in standby mode.
  • Cost-Effective: Provides a balance between performance and cost for various applications.
  • Wide Availability: Commonly available, simplifying procurement and maintenance.
  • Industry Standard: Complies with industry-standard SDRAM specifications, ensuring compatibility.

Additional Details:

The K4S640432D-TC75 operates at a voltage of 3.3V ± 0.3V. It is typically packaged in a TSOP (Thin Small Outline Package) for surface mounting on PCBs. The self-refresh capability allows the SDRAM to retain data even when the system is in a low-power state. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. The -TC75 designation specifies the temperature range and speed grade, which are important considerations when selecting the chip for a particular application. The device also supports power-down modes to further reduce power consumption when the memory is not actively being accessed.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess