EN
  • EN
  • DE

K4S561632N-UC75

Part No K4S561632N-UC75
Manufacturer Samsung
Catalog SD
Description SD 16Mx16 133MHz Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945383-K4S561632N-UC75
Series *
Ultra Librarian 3D Model Ultra Librarian K4S561632N-UC75 CAD Model

Description

The Samsung K4S561632N-UC75 is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip designed to serve as a cost-effective and reliable memory solution in various applications. It provides a balance between performance, density, and power consumption, making it suitable for embedded systems, consumer electronics, and industrial applications.

Applications:

  • Graphics cards for frame buffer and texture memory
  • Set-top boxes for video and audio processing
  • Printers and scanners for image buffering
  • Networking devices for packet storage
  • Industrial control equipment for data logging and buffering

Features:

  • Capacity: 256Mb (32M x 8 bits x 4 banks)
  • Organization: Organized into 4 banks to allow for interleaved memory access and improved data throughput.
  • Speed: The UC75 speed grade indicates the device's clock frequency or access time capabilities, typically suited for moderate speed applications.
  • Interface: Standard SDRAM interface for straightforward integration with memory controllers.
  • Power Consumption: Designed for low power consumption, which is crucial for portable and energy-efficient systems.
  • Package: Available in industry-standard packages to facilitate ease of mounting and integration.
  • Refresh: Auto and self-refresh modes for maintaining data integrity while minimizing power usage.

Benefits:

  • Sufficient Bandwidth: Delivers adequate bandwidth for a variety of applications like video processing and data buffering.
  • Cost-Efficient: Offers a cost-effective memory option for applications where extreme performance isn't necessary.
  • Dependable Performance: Provides reliable performance in diverse operating conditions.
  • Simplified Integration: The standard SDRAM interface makes system design easier and reduces development time.
  • Lower Power Usage: Low power consumption leads to extended battery life in portable devices and reduced energy costs.

Additional Details:

The K4S561632N-UC75 operates with a 3.3V power supply and supports features like burst mode operation, programmable burst length, and auto-precharge. It’s manufactured using Samsung's advanced semiconductor technology to ensure high reliability and consistent performance. It complies with industry standards for SDRAM devices, ensuring compatibility with various memory controllers and system architectures. The UC75 speed grade specifies the device's maximum clock frequency or minimum access time, which is essential for accurate timing analysis and system design. This SDRAM is packaged for efficient heat dissipation and dependable operation across a wide temperature range.

You May Also Be Interested in

Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess