EN
  • EN
  • DE

K4S561632A-TC1H

Part No K4S561632A-TC1H
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032288-K4S561632A-TC1H
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4S561632A-TC1H CAD Model

Description

The K4S561632A-TC1H is a 512Mbit SDRAM (Synchronous Dynamic Random Access Memory) chip produced by Samsung. SDRAM is a type of DRAM that synchronizes with the system clock, enabling faster data access compared to asynchronous DRAM.

Applications

  • Older PCs: Used as main memory or graphics memory.
  • Networking Equipment: Routers, switches, and other networking devices for buffering data.
  • Embedded Systems: Devices requiring moderate memory capacity and speed.
  • Graphics Cards: Employed as video memory in older GPUs.
  • Printers: Used in printer buffer memory.

Features

  • Capacity: 512Mbit (64MB).
  • Organization: Configured as 4 banks of 4M x 32 bits.
  • Interface: Synchronous, aligning data transfers with the system clock for enhanced speed.
  • Clock Speed: Operates at a specific clock frequency, with TC1H likely indicating the speed grade.
  • Power Consumption: Optimized for low power consumption, extending battery life in portable devices.
  • Package Type: Typically available in TSOP (Thin Small Outline Package) or similar surface-mount packages for efficient assembly.
  • Refresh: Requires regular refresh cycles to maintain data integrity.

Benefits

  • High Bandwidth: Synchronous operation enables faster data transfer rates compared to asynchronous DRAM.
  • Cost-Effective: Offers a balance of performance and cost, suitable for a wide range of applications.
  • Wide Availability: SDRAM is a well-established memory technology with readily available components.
  • Simplified Memory Controller Design: The synchronous interface simplifies the memory controller design.
  • Improved Responsiveness: Faster access times lead to improved system responsiveness.

Additional Details

The K4S561632A-TC1H utilizes a standard SDRAM interface, ensuring compatibility with a variety of memory controllers. The 'TC1H' likely refers to the speed grade or operating temperature range. Proper power supply and thermal management are essential for reliable operation. Further details are available in the Samsung datasheet for the K4S561632A series.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess