EN
  • EN
  • DE

USB1T11ABQXNL

Part No USB1T11ABQXNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Description USB1T11ABQX-NL Fair
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
Number of Transceivers 1
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1103464-USB1T11ABQXNL
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USB1T11ABQXNL CAD Model

Description

The USB1T11ABQXNL is a single-channel, high-speed USB 2.0 switch manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It's designed to switch a single USB data line between two different sources, often used to select between different USB hosts or peripherals.

Applications:

  • Laptop computers: Switching between integrated USB ports and external USB hubs.
  • Docking stations: Allowing a single USB port on a laptop to connect to multiple peripherals.
  • USB sharing devices: Sharing a USB peripheral between multiple computers.
  • Automotive infotainment systems: Switching between different USB sources for media playback.
  • Portable devices: Selecting between different USB functions, such as charging and data transfer.

Features:

  • High-speed USB 2.0 support: Supports data rates up to 480 Mbps.
  • Low on-resistance: Minimizes signal attenuation and distortion.
  • Low insertion loss: Ensures minimal signal degradation.
  • Low power consumption: Suitable for battery-powered devices.
  • Small package size: Enables compact circuit board designs.

Benefits:

  • Improved signal integrity: Maintains signal quality in high-speed USB applications.
  • Reduced power consumption: Extends battery life in portable devices.
  • Simplified circuit design: Integrates switching functionality into a single chip.

Additional Details:

The USB1T11ABQXNL typically comes in a small XQFN package. Key specifications include on-resistance (Ron), insertion loss, isolation, and operating voltage. Consult the manufacturer's datasheet for detailed specifications, including electrical characteristics, timing diagrams, and package dimensions. Proper PCB layout techniques are important to minimize signal reflections and ensure signal integrity. This switch is commonly used in applications where a single USB data line needs to be switched between multiple sources or destinations.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess