EN
  • EN
  • DE

K4S560832D-TC1L000

Part No K4S560832D-TC1L000
Manufacturer Samsung
Catalog SD
Description SD 32Mx8-1L PC100 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945114-K4S560832D-TC1L000
Series *
Ultra Librarian 3D Model Ultra Librarian K4S560832D-TC1L000 CAD Model

Description

The K4S560832D-TC1L000 is an SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. SDRAM is a type of dynamic RAM that synchronizes its operations with the system clock, which enables faster data access when compared to asynchronous DRAM. The 'K4S' prefix specifies a specific family of SDRAM devices manufactured by Samsung.

Applications

  • Legacy Desktop Computers: Used as the primary system memory.
  • Legacy Laptop Computers: Provides memory in older portable systems.
  • Networking Devices: Found in devices like routers and switches.
  • Embedded Systems: Present in systems where synchronous memory is needed.
  • Outdated Graphics Cards: Used as video memory.

Features

  • Synchronous Functionality: Operates with the system clock, ensuring accurate timing and data.
  • Significant Density: Offers good storage capability in one chip.
  • High Clock Rates: Provides reasonably quick data retrieval.
  • Energy Efficient: Consumes low power.

Benefits

  • Enhanced System Performance: Boosts performance with quicker memory access.
  • Superior Graphics Handling: Supports smoother graphics.
  • Fast Data Speeds: Increases the speed of data transmission.
  • Larger Memory Spaces: Accommodates storing and processing more data.

Additional Details

The 'TC1L000' suffix likely identifies the specific speed grade, timing configurations, and the packaging specifications. It is important to refer to the official Samsung datasheet for the K4S560832D-TC1L000 to find exact details, like operating voltage (usually 3.3V), CAS latency, and operating temperatures.

This type of memory is still used in legacy equipment and in specific situations where synchronous memory behavior and related performance characteristics are important. It enables dependable data management and efficient operation in these systems.

You May Also Be Interested in

Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess