EN
  • EN
  • DE

K4S281632K-UL7500

Part No K4S281632K-UL7500
Manufacturer Samsung
Catalog SD
Description SD 8Mx16-75 133MHz CL3 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945632-K4S281632K-UL7500
Series *
Ultra Librarian 3D Model Ultra Librarian K4S281632K-UL7500 CAD Model

Description

The K4S281632K-UL7500 is an SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. SDRAM is a type of dynamic RAM that synchronizes its operation with the system clock, facilitating faster data access compared to asynchronous DRAM. The 'K4S' prefix designates a particular family of SDRAM devices from Samsung.

Applications

  • Legacy Desktop PCs: Main system memory in older computers.
  • Legacy Laptop PCs: Memory for older portable computers.
  • Networking Devices: In older routers, switches, etc.
  • Embedded Applications: For systems needing synchronous memory.
  • Older Graphics Adapters: May be video memory.

Features

  • Synchronous Protocol: Uses the system clock for timing accuracy.
  • High Storage Density: Good memory capacity in a single chip.
  • Quick Clocking: Reasonable data access.
  • Efficient Energy Use: Optimized energy use.

Benefits

  • Better System Performance: Improved system performance due to faster memory access.
  • Improved Graphics: Better graphics in compatible applications.
  • Fast Data Transfer: Rapid data transfer.
  • Higher Memory Capacity: Allows processing of larger data.

Additional Details

The 'UL7500' probably indicates speed grade, timing and packaging. The official Samsung datasheet for the K4S281632K-UL7500 is important to determine operating voltage (typically 3.3V), CAS latency, temperature range.

This type of memory continues to see use in older systems requiring its synchronous nature and appropriate performance features. It helps provide reliable data processing and efficiency.

You May Also Be Interested in

Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess