EN
  • EN
  • DE

K4S281632C-TC1H000

Part No K4S281632C-TC1H000
Manufacturer Samsung
Catalog SD
Description SD 8Mx16-1H PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945340-K4S281632C-TC1H000
Series *
Ultra Librarian 3D Model Ultra Librarian K4S281632C-TC1H000 CAD Model

Description

The K4S281632C-TC1H000 is a SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. It is designed for high-performance applications requiring rapid data access and storage. Its architecture and features make it suitable for various electronic devices.

Applications:

  • Graphics cards
  • Gaming consoles
  • Digital TVs
  • Networking equipment
  • Set-top boxes

Features:

  • Double Data Rate (DDR) architecture
  • High-speed clock frequency
  • Burst mode operation for efficient data transfer
  • Auto precharge functionality
  • 8 internal banks for concurrent operations
  • Low power consumption

Benefits:

  • Increased system responsiveness
  • Improved data transfer rates
  • Reduced power consumption, contributing to energy efficiency
  • Greater memory bandwidth
  • Stable and reliable performance

Technical Specifications:

While specific technical specifications might vary based on the configuration, general specifications include:

  • Capacity: 128Mb (Megabits)
  • Organization: 4M x 4 x 32
  • Interface: DDR SDRAM
  • Clock Frequency: Up to 200 MHz
  • Data Rate: Up to 400 Mbps
  • Operating Voltage: 2.5V
  • Operating Temperature: -25°C to +85°C

The K4S281632C-TC1H000 is an effective memory solution for applications demanding high-speed data processing and storage capabilities.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess