EN
  • EN
  • DE

K4S280832E-TL1H

Part No K4S280832E-TL1H
Manufacturer Samsung
Catalog SD
Description SD 16Mx8-1H PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945280-K4S280832E-TL1H
Series *
Ultra Librarian 3D Model Ultra Librarian K4S280832E-TL1H CAD Model

Description

The Samsung K4S280832E-TL1H is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for various applications requiring significant memory bandwidth. It's manufactured by Samsung and is known for its reliable performance and efficient operation.

Applications:

  • Graphics cards
  • Set-top boxes
  • Digital TVs
  • Networking equipment
  • Industrial control systems

Features

  • 256Mb Density: Provides a substantial memory capacity for a wide range of applications.
  • SDRAM: Offers synchronous operation with the system clock, enhancing data transfer rates.
  • Operating Frequency: Supports high-speed operation, ensuring smooth performance.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for various applications.
  • Advanced Packaging: Utilizes advanced packaging technology for improved thermal performance and reliability.
  • Clock Enable (CKE): Supports power-down modes for reduced power consumption during idle periods.
  • Auto Refresh: Automatically refreshes memory cells to prevent data loss.
  • Self Refresh Mode: Enables low-power self-refresh operation.

Benefits

  • Improved System Performance: High bandwidth enhances the responsiveness of applications.
  • Enhanced Graphics Capabilities: Enables smoother and more detailed graphics rendering.
  • Increased System Stability: Reliable operation ensures stable performance even under heavy workloads.
  • Reduced Power Consumption: Low power operation reduces overall system power requirements.
  • Cost-Effective Solution: Provides a balance of performance and cost.
  • Faster Data Transfer Rates: SDRAM technology ensures data is transferred quickly and efficiently.

Additional Details: The K4S280832E-TL1H typically operates at a voltage of 3.3V. It is available in various package options, including TSOP (Thin Small Outline Package). The specific timing parameters and operating conditions should be consulted in the official Samsung datasheet to ensure proper implementation. The device also includes features like precharge and write recovery to optimize memory operations. It is designed to meet rigorous quality standards, making it suitable for demanding applications. Its synchronous nature allows it to operate in lockstep with the system clock, ensuring efficient data transfer. The chip integrates error detection and correction mechanisms to enhance data integrity. Furthermore, its wide operating temperature range makes it suitable for industrial environments.

You May Also Be Interested in

Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess