EN
  • EN
  • DE

K4S280832C-TL1H00

Part No K4S280832C-TL1H00
Manufacturer Samsung
Catalog SD
Description SD 16Mx8-1H PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945274-K4S280832C-TL1H00
Series *
Ultra Librarian 3D Model Ultra Librarian K4S280832C-TL1H00 CAD Model

Description

The K4S280832C-TL1H00 is a high-speed SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. This memory chip is designed to provide efficient data storage and retrieval capabilities for various electronic devices. It belongs to a family of SDRAM products known for their reliability and performance in demanding applications.

Applications:

  • Desktop and laptop computers
  • Graphics cards
  • Printers
  • Networking devices
  • Digital TVs

Features:

  • High-speed synchronous operation
  • Double data rate (DDR) architecture
  • On-chip DLL (Delay-Locked Loop) for precise timing
  • Burst mode operation for efficient data transfer
  • Programmable read latency and burst length
  • Low power consumption

Benefits:

  • Improved system performance due to fast data access
  • Reduced latency in memory operations
  • Enhanced data throughput
  • Lower power consumption contributes to energy efficiency
  • Increased system stability and reliability

Technical Specifications:

While specific technical specifications vary depending on the exact configuration and revision, key parameters generally include:

  • Capacity: 128Mb (Megabits)
  • Organization: 4M x 4 x 32
  • Interface: DDR SDRAM
  • Clock Frequency: Up to 200 MHz
  • Data Rate: Up to 400 Mbps
  • Operating Voltage: 2.5V
  • Operating Temperature: -25°C to +85°C

This SDRAM chip provides a robust and efficient memory solution for a wide array of applications requiring high-speed data processing and storage.

You May Also Be Interested in

Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess